HP logo

HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Quad Q9400 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21677
Info modified on:
14 Mar 2024, 19:37:02
End of life date:
10 Jul 2010
Short summary description HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Quad Q9400 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF:

HP Compaq dc7900 Small Form Factor PC, 2,66 GHz, Intel® Core™2 Quad, 1 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Quad Q9400 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF:

HP Compaq dc7900 Small Form Factor PC. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.