HP logo

HP NVIDIA Quadro M5000 8 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140124
Info modified on:
02 Sept 2024, 20:30:37
End of life date:
30 Jun 2018
Short summary description HP NVIDIA Quadro M5000 8 GB GDDR5:

HP NVIDIA Quadro M5000, Quadro M5000, 8 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro M5000 8 GB GDDR5:

HP NVIDIA Quadro M5000. Graphics processor family: NVIDIA, Graphics processor: Quadro M5000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.