HP logo

HP Z440 Intel® Xeon® E5 v4 E5-1650V4 32 GB DDR4-SDRAM 500 GB HDD Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117687
Info modified on:
14 Mar 2024, 17:32:40
Short summary description HP Z440 Intel® Xeon® E5 v4 E5-1650V4 32 GB DDR4-SDRAM 500 GB HDD Mini Tower Workstation Black:

HP Z440, 3,6 GHz, Intel® Xeon® E5 v4, E5-1650V4, 32 GB, DDR4-SDRAM, 500 GB

Long summary description HP Z440 Intel® Xeon® E5 v4 E5-1650V4 32 GB DDR4-SDRAM 500 GB HDD Mini Tower Workstation Black:

HP Z440. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Chassis type: Mini Tower. Product type: Workstation. Weight: 11 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.