HP logo

HP EliteBook 8770w Intel® Core™ i7 i7-3840QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,01 TB HDD+SSD NVIDIA® Quadro® K4000M Windows 7 Professional Charcoal

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42507
Info modified on:
22 Jan 2025, 05:39:32
Short summary description HP EliteBook 8770w Intel® Core™ i7 i7-3840QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,01 TB HDD+SSD NVIDIA® Quadro® K4000M Windows 7 Professional Charcoal:

HP EliteBook 8770w, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,01 TB

Long summary description HP EliteBook 8770w Intel® Core™ i7 i7-3840QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,01 TB HDD+SSD NVIDIA® Quadro® K4000M Windows 7 Professional Charcoal:

HP EliteBook 8770w. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3840QM, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,01 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product colour: Charcoal

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.