HP logo

HP EliteBook 8570w Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 524 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Charcoal, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74290
Info modified on:
22 Jan 2025, 05:33:38
Short summary description HP EliteBook 8570w Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 524 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Charcoal, Grey:

HP EliteBook 8570w, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 524 GB

Long summary description HP EliteBook 8570w Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 524 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Charcoal, Grey:

HP EliteBook 8570w. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Charcoal, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.