HP logo

HP EliteBook 8560w Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 1000M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39906
Info modified on:
22 Jan 2025, 06:08:55
Short summary description HP EliteBook 8560w Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 1000M Windows 7 Professional:

HP EliteBook 8560w, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP EliteBook 8560w Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 1000M Windows 7 Professional:

HP EliteBook 8560w. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.