Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Laptops
HP ProBook 4330s Intel® Core™ i5 i5-2430M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium
HP ProBook 4330s Intel® Core™ i5 i5-2430M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for HP LW813EA
XML doc
Icecat LIVE: JS for HP LW813EA
Icecat Live DOC
JSON product data for HP LW813EA
JSON DOC
CSV product data for HP LW813EA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product family:
ProBook
Product series:
4000
Product name:
4330s
Product code:
LW813EA
GTIN (EAN/UPC):
0886112246105
Category:
Laptops
Icecat Product ID:
10799148
Data-sheet quality:
created/standardized by Icecat
Product views:
21328
Info modified on:
13 Jun 2025, 17:01:10
End of life date:
31 Dec 2011
HP LW813EA (Icecat)
Embed the product datasheet into your content.
XML product data for HP LW813EA
XML doc
Icecat LIVE: JS for HP LW813EA
Icecat Live DOC
JSON product data for HP LW813EA
JSON DOC
CSV product data for HP LW813EA
CSV DOC
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE