HP logo

HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87842
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
02 Oct 2012
Short summary description HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black:

HP LE1901w, 48,3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description HP LE1901w computer monitor 48,3 cm (19") 1440 x 900 pixels Black:

HP LE1901w. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.