HP logo

HP Pavilion G5430be Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 1 TB HDD Intel® HD Graphics Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17107
Info modified on:
23 Jul 2024, 21:06:05
Short summary description HP Pavilion G5430be Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 1 TB HDD Intel® HD Graphics Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion G5430be, 3,1 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion G5430be Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 1 TB HDD Intel® HD Graphics Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion G5430be. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.