HP Pavilion h8-1010nl, 2,9 GHz, Intel® Core™ i5, 6 GB, 1,5 TB, DVD Super Multi DL, Windows 7 Home Premium
HP Pavilion h8-1010nl. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2310. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6850. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC. Product colour: Black