HP logo

HP ProBook 470 G2 Intel® Core™ i5 i5-5200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-RS-SDRAM 1 TB HDD FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26188
Info modified on:
25 Jan 2025, 22:50:11
Short summary description HP ProBook 470 G2 Intel® Core™ i5 i5-5200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-RS-SDRAM 1 TB HDD FreeDOS Black, Silver:

HP ProBook 470 G2, Intel® Core™ i5, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ProBook 470 G2 Intel® Core™ i5 i5-5200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-RS-SDRAM 1 TB HDD FreeDOS Black, Silver:

HP ProBook 470 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.