HP logo

HP Pavilion 24xw LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113455
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2016
Short summary description HP Pavilion 24xw LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, White:

HP Pavilion 24xw, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Silver, White

Long summary description HP Pavilion 24xw LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, White:

HP Pavilion 24xw. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.