HP NVIDIA Quadro M6000 12GB, Quadro M6000, 12 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express x16 3.0
HP NVIDIA Quadro M6000 12GB. Graphics processor family: NVIDIA, Graphics processor: Quadro M6000, Processor frequency: 1026 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Passive