HP logo

HP Scanjet L2759A Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58561
Info modified on:
14 Jun 2024, 17:20:23
End of life date:
01 Feb 2023
Short summary description HP Scanjet L2759A Sheet-fed scanner 600 x 600 DPI A4 White:

HP Scanjet L2759A, 216 x 3100 mm, 600 x 600 DPI, 48 bit, 24 bit, 30 ppm, 30 ppm

Long summary description HP Scanjet L2759A Sheet-fed scanner 600 x 600 DPI A4 White:

HP Scanjet L2759A. Maximum scan size: 216 x 3100 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: White. Daily duty cycle (max): 2000 pages, Scan file formats: BMP, JPG, PDF, PNG, RTF, TIFF, TXT, Scan drivers: ISIS, TWAIN, WIA. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.