HP Spectre x360 13-4010ca, Intel® Core™ i7, 2,4 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB
HP Spectre x360 13-4010ca. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Silver