HP Z210 SFF + NVIDIA Quadro 600, 3,3 GHz, Intel® Xeon® E3 Family, E3-1245, 4 GB, DVD Super Multi, Windows 7 Professional
HP Z210 SFF + NVIDIA Quadro 600. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1245. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Weight: 7,6 kg