HP logo

HP Pavilion Elite m9170.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78631
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Elite m9170.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower:

HP Pavilion Elite m9170.nl PC, 2,53 GHz, Intel® Core™2 Duo, 9500, 3 GB, 750 GB, Windows Vista Home Premium

Long summary description HP Pavilion Elite m9170.nl PC Intel® Core™2 Duo 9500 3 GB DDR2-SDRAM 750 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower:

HP Pavilion Elite m9170.nl PC. Processor frequency: 2,53 GHz, Processor family: Intel® Core™2 Duo, Processor model: 9500. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: NVIDIA® GeForce® 8500 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 15 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.