HP logo

HP Desktop Mini I/O Module digital/analogue I/O module

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285300
Info modified on:
14 Jun 2024, 16:54:52
End of life date:
31 Dec 2020
Short summary description HP Desktop Mini I/O Module digital/analogue I/O module:

HP Desktop Mini I/O Module, Windows 8.1, Black, 177 mm, 174,6 mm, 22,8 mm, 623 g

Long summary description HP Desktop Mini I/O Module digital/analogue I/O module:

HP Desktop Mini I/O Module. Windows operating systems supported: Windows 8.1, Product colour: Black. Width: 177 mm, Depth: 174,6 mm, Height: 22,8 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.