HP logo

HP ProDisplay P222va LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209730
Info modified on:
14 Mar 2024, 18:50:52
End of life date:
31 Oct 2017
Short summary description HP ProDisplay P222va LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP ProDisplay P222va, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP ProDisplay P222va LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP ProDisplay P222va. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.