HP logo

HP Z27n LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228878
Info modified on:
30 Dec 2024, 17:23:51
End of life date:
30 Jun 2018
Short summary description HP Z27n LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

HP Z27n, 68,6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 14 ms, Black

Long summary description HP Z27n LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

HP Z27n. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.