HP logo

HP Stream 13-c004tu Intel® Celeron® N2840 Laptop 33,8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76994
Info modified on:
01 Feb 2025, 04:44:14
Short summary description HP Stream 13-c004tu Intel® Celeron® N2840 Laptop 33,8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Blue:

HP Stream 13-c004tu, Intel® Celeron®, 2,16 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description HP Stream 13-c004tu Intel® Celeron® N2840 Laptop 33,8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Blue:

HP Stream 13-c004tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.