HP logo

HP ENVY 34c LED display 86,4 cm (34") 3440 x 1440 pixels 4K Ultra HD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43039
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ENVY 34c LED display 86,4 cm (34") 3440 x 1440 pixels 4K Ultra HD Silver:

HP ENVY 34c, 86,4 cm (34"), 3440 x 1440 pixels, 4K Ultra HD, LED, 14 ms, Silver

Long summary description HP ENVY 34c LED display 86,4 cm (34") 3440 x 1440 pixels 4K Ultra HD Silver:

HP ENVY 34c. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.