HP logo

HP ZBook 17 G2 Intel® Core™ i5 i5-4340M Mobile workstation 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93161
Info modified on:
22 Jan 2025, 05:12:34
End of life date:
15 Oct 2016
Short summary description HP ZBook 17 G2 Intel® Core™ i5 i5-4340M Mobile workstation 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G2, Intel® Core™ i5, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP ZBook 17 G2 Intel® Core™ i5 i5-4340M Mobile workstation 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4340M, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.