HP logo

HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103125
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) Grey:

HP 2920-48G, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) Grey:

HP 2920-48G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching capacity: 176 Gbit/s. Rack mounting

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.