HP logo

HP V 1410-24 Unmanaged Fast Ethernet (10/100) 1U Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78312
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP V 1410-24 Unmanaged Fast Ethernet (10/100) 1U Grey:

HP V 1410-24, Unmanaged, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HP V 1410-24 Unmanaged Fast Ethernet (10/100) 1U Grey:

HP V 1410-24. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8192 entries, Switching capacity: 4,8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.