HP ProCurve 2510-48, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U
HP ProCurve 2510-48. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 17,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u. Rack mounting, Form factor: 1U