HP logo

HP Pavilion 23xig computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108907
Info modified on:
25 Nov 2022, 10:14:49
Short summary description HP Pavilion 23xig computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Silver:

HP Pavilion 23xig, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver

Long summary description HP Pavilion 23xig computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Silver:

HP Pavilion 23xig. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.