HP logo

HP AMD FirePro W7100 8GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87392
Info modified on:
05 Jul 2023, 11:06:06
End of life date:
30 Sept 2017
Short summary description HP AMD FirePro W7100 8GB GDDR5:

HP AMD FirePro W7100 8GB, FirePro W7100, GDDR5, 256 bit, 3840 x 2160 pixels, PCI Express 3.0

Long summary description HP AMD FirePro W7100 8GB GDDR5:

HP AMD FirePro W7100 8GB. Graphics processor family: AMD, Graphics processor: FirePro W7100. Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 3840 x 2160 pixels. OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.