HP logo

HP ENVY 15-u030nd x360 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64526
Info modified on:
22 Jan 2025, 05:29:55
Short summary description HP ENVY 15-u030nd x360 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP ENVY 15-u030nd x360, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ENVY 15-u030nd x360 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP ENVY 15-u030nd x360. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.