HP logo

HP Spectre Pro x360 G1 Intel® Core™ i7 i7-5600U Laptop 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51135
Info modified on:
22 Jan 2025, 05:23:17
End of life date:
31 Mar 2016
Short summary description HP Spectre Pro x360 G1 Intel® Core™ i7 i7-5600U Laptop 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:

HP Spectre Pro x360 G1, Intel® Core™ i7, 2,6 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description HP Spectre Pro x360 G1 Intel® Core™ i7 i7-5600U Laptop 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:

HP Spectre Pro x360 G1. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.