HP logo

HP rp 5800 i3-2120 3,3 GHz Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80630
Info modified on:
13 Jun 2025, 16:56:49
End of life date:
31 Dec 2013
Short summary description HP rp 5800 i3-2120 3,3 GHz Black:

HP rp 5800, Intel® Core™ i3, i3-2120, 2nd gen Intel® Core™ i3, 3,3 GHz, 3 MB, Intel® Q67 Express

Long summary description HP rp 5800 i3-2120 3,3 GHz Black:

HP rp 5800. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor generation: 2nd gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 120 GB, Storage media: SSD, SSD capacity: 120 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Audio system: HD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.