HP logo

HP Pavilion p6-2470jp Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52453
Info modified on:
23 Jul 2024, 21:03:50
Short summary description HP Pavilion p6-2470jp Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

HP Pavilion p6-2470jp, 3,4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion p6-2470jp Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

HP Pavilion p6-2470jp. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.