HP logo

HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black Cortex A8

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164769
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
10 Dec 2015
Short summary description HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black Cortex A8:

HP t410 All-in-One, 1 GHz, Texas Instruments ARM, Cortex A8, 1 GB, DDR3-SDRAM, 2 GB

Long summary description HP t410 All-in-One 1 GHz Smart Zero 3,65 kg Black Cortex A8:

HP t410 All-in-One. Processor frequency: 1 GHz, Processor family: Texas Instruments ARM, Processor model: Cortex A8. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Cabling technology: 10/100Base-T(X). Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.