HP Intel Xeon X5460, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, X5460, 3,16 GHz, 64-bit
HP Intel Xeon X5460. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server. Intel® Virtualization Technology (Intel® VT): VT-x