HP Compaq 6730b, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 2 GB, 160 GB, Windows Vista Business
HP Compaq 6730b. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,7 kg