HP logo

HP Prime calculator Desktop Graphing Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87255
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Prime calculator Desktop Graphing Black, Silver:

HP Prime, Desktop, Graphing, Flash, USB port, Battery, Black, Silver

Long summary description HP Prime calculator Desktop Graphing Black, Silver:

HP Prime. Form factor: Desktop, Type: Graphing. Display number of lines: 10 lines, Display number of characters: 33. Storage media type: Flash. USB port, USB 2.0 ports quantity: 1. Power source: Battery. Cover, Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.