HP logo

HP Z440 Intel Xeon E5 v3 E5-1650V3 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77837
Info modified on:
14 Jun 2025, 03:39:04
End of life date:
15 Jun 2016
Short summary description HP Z440 Intel Xeon E5 v3 E5-1650V3 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z440, 3,5 GHz, Intel Xeon E5 v3, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z440 Intel Xeon E5 v3 E5-1650V3 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z440. Processor frequency: 3,5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.