HP logo

HP FY946AA graphics card NVIDIA Quadro FX 1800 0,75 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148228
Info modified on:
02 Sept 2024, 20:30:34
End of life date:
30 Jun 2011
Short summary description HP FY946AA graphics card NVIDIA Quadro FX 1800 0,75 GB GDDR3:

HP FY946AA, Quadro FX 1800, 0,75 GB, GDDR3, 192 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP FY946AA graphics card NVIDIA Quadro FX 1800 0,75 GB GDDR3:

HP FY946AA. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 1800. Discrete graphics card memory: 0,75 GB, Graphics card memory type: GDDR3, Memory bus: 192 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 3.0. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.