HP Pavilion dv7-1130el, Intel® Core™2 Duo, 2,26 GHz, 43,2 cm (17"), 1440 x 900 pixels, 4 GB, 250 GB
HP Pavilion dv7-1130el. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3,46 kg