HP logo

HP EliteBook 2530p Notebook PC Intel® Core™2 Duo SL9400 Laptop 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB HDD Intel® GMA X4500HD Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152266
Info modified on:
22 Jan 2025, 05:47:00
End of life date:
31 Jul 2010
Short summary description HP EliteBook 2530p Notebook PC Intel® Core™2 Duo SL9400 Laptop 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB HDD Intel® GMA X4500HD Windows Vista Business:

HP EliteBook 2530p Notebook PC, Intel® Core™2 Duo, 1,86 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description HP EliteBook 2530p Notebook PC Intel® Core™2 Duo SL9400 Laptop 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB HDD Intel® GMA X4500HD Windows Vista Business:

HP EliteBook 2530p Notebook PC. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1,86 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 1,45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.