HP logo

HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Linux Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29813
Info modified on:
22 Jan 2025, 05:05:40
End of life date:
01 Aug 2009
Short summary description HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Linux Silver:

HP 2133 Mini-Note PC, 1,6 GHz, 22,6 cm (8.9"), 1024 x 600 pixels, 1 GB, Linux, Silver

Long summary description HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Linux Silver:

HP 2133 Mini-Note PC. Product type: Netbook. Processor frequency: 1,6 GHz. Display diagonal: 22,6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: Silver. Weight: 1,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.