HP 2230s, Intel® Core™2 Duo, 2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 3 GB, 250 GB
HP 2230s. Processor family: Intel® Core™2 Duo, Processor model: P7370, Processor frequency: 2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1,68 kg