HP logo

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8600 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68157
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
21 Aug 2010
Short summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8600 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business:

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR), 3,33 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8600 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business:

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR). Processor frequency: 3,33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Product type: PC. Weight: 3,18 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.