HP logo

HP L2245wg computer monitor 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218562
Info modified on:
30 Dec 2024, 17:23:55
End of life date:
21 Aug 2010
Short summary description HP L2245wg computer monitor 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

HP L2245wg, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, 5 ms, Black

Long summary description HP L2245wg computer monitor 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:

HP L2245wg. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.