HP logo

HP Wireless Display Adapter

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33705
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
02 Feb 2015
Short summary description HP Wireless Display Adapter:

HP Wireless Display Adapter, Black, 10 - 50 °C, 0 - 85%, Intel Pro WiDi, Intel WiDi, Miracast HDCP 2.0, 4.75 - 5.2 V, 1 pc(s)

Long summary description HP Wireless Display Adapter:

HP Wireless Display Adapter. Product colour: Black, Operating temperature (T-T): 10 - 50 °C, Operating relative humidity (H-H): 0 - 85%. Voltage: 4.75 - 5.2 V. Quantity per pack: 1 pc(s). Width: 94,1 mm, Depth: 30,5 mm, Height: 14,2 mm. Cables included: AC, USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.