HP logo

HP H2800 Headset Wired Head-band Calls/Music Orange, White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203665
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
18 Apr 2018
Short summary description HP H2800 Headset Wired Head-band Calls/Music Orange, White:

HP H2800, Wired, 20 - 20000 Hz, Calls/Music, 124 g, Headset, Orange, White

Long summary description HP H2800 Headset Wired Head-band Calls/Music Orange, White:

HP H2800. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,5 m. Weight: 124 g. Product colour: Orange, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.