HP ProDisplay P17A, 43,2 cm (17"), 1280 x 1024 pixels, SXGA, LCD, 5 ms, Black
HP ProDisplay P17A. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black