location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 550-sheet Paper Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 550-sheet Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A72A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793428887 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 634277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 10:30:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-day, parts only warranty
Long product name HP LaserJet 550-sheet Paper Tray :
The long product name of HP LaserJet 550-sheet Paper Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 550-sheet Paper Tray
More>>>
HP LaserJet 550-sheet Paper Tray:
The official description of HP LaserJet 550-sheet Paper Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet 550-sheet Paper Tray:
This short summary of the HP LaserJet 550-sheet Paper Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 550-sheet Paper Tray, LaserJet Enterprise MFP M527 series, LaserJet Enterprise M506 series, 550 sheets, Business, Enterprise, 418 mm, 356 mm, 130 mm

Long summary description HP LaserJet 550-sheet Paper Tray:
This is an auto-generated long summary of HP LaserJet 550-sheet Paper Tray based on the first three specs of the first five spec groups.

HP LaserJet 550-sheet Paper Tray. Compatibility: LaserJet Enterprise MFP M527 series, LaserJet Enterprise M506 series, Maximum input capacity: 550 sheets, HP segment: Business, Enterprise. Width: 418 mm, Depth: 356 mm, Height: 130 mm. Package width: 497 mm, Package depth: 284 mm, Package height: 466 mm. Quantity per pallet: 32 pc(s), Number of layers per pallet: 4 pc(s), Pallet weight: 179,92 g

Features
Compatibility *
LaserJet Enterprise MFP M527 series, LaserJet Enterprise M506 series
Maximum input capacity
550 sheets
HP segment
Business, Enterprise
Weight & dimensions
Width
418 mm
Depth
356 mm
Height
130 mm
Weight
5,06 kg
Packaging data
Package width
497 mm
Package depth
284 mm
Package height
466 mm
Packaging data
Package weight
8,86 kg
Technical details
Number of cartons per pallet layer
8 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2481 mm
Quantity per pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1198,9 x 1000,8 x 2481,6 mm (47.2 x 39.4 x 97.7")
Pallet weight (imperial)
179,5 kg (395.8 lbs)
Number of layers per pallet
4 pc(s)
Pallet weight
179,92 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP LaserJet 550-sheet Paper Tray:
Disclaimer

Technical specification disclaimers
Functional height. Not including 25 mm tall interlock features