location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M506x 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M506x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A70A-RFB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M506x 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 1200 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 1200 MHz
Long product name HP LaserJet M506x 1200 x 1200 DPI A4 :
The long product name of HP LaserJet M506x 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise M506x, Refurbished
More>>>
HP LaserJet M506x 1200 x 1200 DPI A4:
The official description of HP LaserJet M506x 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finish tasks faster with a printer that starts right away and helps conserve energy. Multi-level device security helps protect from threats. Original HP Toner cartridges with JetIntelligence and this printer produce more high-quality pages.

Features

Accelerate your work and use less energy
- Don’t wait for documents. Print your first page in as few as 8.5 seconds from energy-efficient sleep mode.
- This printer leads its class in low energy use—thanks to its innovative design and toner technology.
- Speed through jobs on a variety of media. Print two-sided documents almost as quickly as one.
- Now almost 30% smaller—this printer fits in tight places and delivers quiet operation.

Unparalleled fleet security and management
- Embedded features detect security threats and heal your printer, protecting it from boot up to shutdown.
- Protect sensitive data stored on the printer and in transit, using embedded and optional security features.
- Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.
- Centralize control of your print environment with HP Web Jetadmin—and help build business efficiency.

More. Pages, Performance, and Protection.
- Produce sharp text, bold blacks, and crisp graphics with precision black toner.
- Get more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.
- Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
- Print right away with a preinstalled toner cartridge. Replace it with an optional high-yield cartridge.

Stay connected with secure mobile printing options
- Enable 128-bit encrypted wireless direct printing from mobile devices—without accessing the network.
- Print with just a touch of your NFC-enabled mobile device to this printer—no network needed.
- Easily access, print, and share resources with Ethernet and optional wireless networking.

Short summary description HP LaserJet M506x 1200 x 1200 DPI A4:
This short summary of the HP LaserJet M506x 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M506x, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description HP LaserJet M506x 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet M506x 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet M506x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
5,9 s
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
2000 - 7500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
1200 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
550 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Transparencies, Bond paper, Card stock, Plain paper, Pre-printed, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A4
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service, Google Cloud Print, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Performance
Memory slots
1
Memory type
DDR3
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
24 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
741,98 W
Power consumption (standby)
13,72 W
Power consumption (off)
0,08 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
418 mm
Depth
376 mm
Height
481 mm
Weight
15,8 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:13:15
Uk has collected 3 expert reviews for HP LaserJet M506x 1200 x 1200 DPI A4 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-02 04:13:15
The HP LaserJet Enterprise M506x sits at the top of a new three-model range of workgroup mono laser printers. With a top speed of 43 pages per minute (ppm) it's swift rather than quick, but HP claims a time-to-first-page of just 8.5 seconds from sleep. In...
Good Compact, Large input tray options, Good print quality...
Bad Touchscreen could be more intuitive...
Bottom line Fast performance, high print quality and best-in-class energy efficiency from this compact workgroup mono laser...
100%