HP logo

HP 39gs calculator Pocket Graphing Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166638
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
14 Mar 2014
Short summary description HP 39gs calculator Pocket Graphing Silver:

HP 39gs, Pocket, Graphing, 15 digits, Flash, Battery, Silver

Long summary description HP 39gs calculator Pocket Graphing Silver:

HP 39gs. Form factor: Pocket, Type: Graphing. Digits: 15 digits, Display number of lines: 10 lines, Display number of characters: 33. Memory registers: 70, Storage media type: Flash. USB port, USB 2.0 ports quantity: 1. Power source: Battery. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.